Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 1A SOT-583
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 1A SOT-583
Win Source Part Number: 1352577-TPS629211QDR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-583
Supplier Device Package: SOT-583
Base Product Number: TPS629211
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 0.4V
Voltage - Output (Max): 5.5V
Current - Output: 1A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 3V
Frequency - Switching: 1MHz, 2.5MHz
Synchronous Rectifier: Yes
IC REG BUCK ADJ 1A SOT583
AUTOMOTIVE 3-V TO 10-V, 1-A, HIG
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 1A SOT-583
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS629211QDRLRQ1CT-ND | 1352577-TPS629211QDRLRQ1 | TPS629211QDRLRQ1 | TPS629211QDRLRQ1 | TPS629211QDRLRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOT-583 | Other; Tape & Reel | Other; SOT-583 | Other; SOT-583 | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.4000 to 5.5 volts | 0.4000 volts | 0.4000 volts | 0.4000 to 5.5 volts |