The TPS62698 is an 800-mA, 3-MHz synchronous step-down dc-dc converter designed for battery-powered portable applications, with a fixed output voltage of 3.0 V. It operates from an input voltage range of 2.3 V to 4.8 V and is packaged in a 6-pin NanoFree™ CSP (DSBGA) with a total solution size under 12 mm². The device maintains 95% efficiency at full load, features a typical quiescent current of 21 μA in PFM mode, and includes spread spectrum frequency dithering and active power-down sequencing. It supports an operating junction temperature up to 150°C and complies with an ambient temperature range of -40°C to 85°C.
800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. 6-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS626985YFDT |
| Product Name | TPS62698 800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA |
| Special Features | Enable,Light Load Efficiency,Output Discharge |
| Output Voltage | 3 volts |