Texas Instruments TPS62732 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications TPS62732DRYT

Description
Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85
Request a Quote Datasheet
Description
Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62732 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications - TPS62732DRYT - Texas Instruments
Dallas, TX, United States
TPS62732 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications
TPS62732DRYT
TPS62732 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications TPS62732DRYT
Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85

Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62732DRYT - 1272936-TPS62732DRYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62732DRYT
1272936-TPS62732DRYT
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62732DRYT 1272936-TPS62732DRYT
Manufacturer: Texas Instruments Win Source Part Number: 1272936-TPS62732DRYT Packaging: Reel Mounting Style: SMD Applications: Converter, Bluetooth (BLT) Voltage - Output: 1.9V Categories: Integrated Circuits Supplier Device Package: 6-SON (1.45x1) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 6-UFDFN Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: TPS62732 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Input Voltage (V): 1.9V ~ 3.9V

Manufacturer: Texas Instruments
Win Source Part Number: 1272936-TPS62732DRYT
Packaging: Reel
Mounting Style: SMD
Applications: Converter, Bluetooth (BLT)
Voltage - Output: 1.9V
Categories: Integrated Circuits
Supplier Device Package: 6-SON (1.45x1)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: TPS62732
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 1.9V ~ 3.9V

Buy Now
Singapore, Singapore
1.9V 100mA 25uA Power Management IC
750-TPS62732DRYT
1.9V 100mA 25uA Power Management IC 750-TPS62732DRYT
DC/DC Converter, 1.9V Fixed Out, 100mA, 95% Eff, 25uA IQ, SON Product overview: TPS62732DRYT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 100mA, 25uA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.9V, 100mA, 25uA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS62732DRYT can be used for catalog matching and distributor lookup.

DC/DC Converter, 1.9V Fixed Out, 100mA, 95% Eff, 25uA IQ, SON Product overview: TPS62732DRYT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9V, 100mA, 25uA. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1.9V, 100mA, 25uA, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS62732DRYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS62732DRYT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS62732DRYT
PMIC - Voltage Regulators - Special Purpose TPS62732DRYT
IC REG CONV BLUETOOTH 1OUT 6SON

IC REG CONV BLUETOOTH 1OUT 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number TPS62732DRYT 1272936-TPS62732DRYT 750-TPS62732DRYT TPS62732DRYT
Product Name TPS62732 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62732DRYT 1.9V 100mA 25uA Power Management IC PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Package Type Other; SON Other; 6-UFDFN Other; SON Other; 6-UFDFN
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification
Output Voltage 1.9 volts 1.9 volts
IOUT 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data