Win Source Part Number: 1249765-TPS63805YFFR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 2A
Output Type: Adjustable
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 1.4MHz, 1.6MHz, 2.1MHz
Voltage - Output (Max): 5.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: 15-UFBGA, DSBGA
Supplier Device Package: 15-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 321-TPS63805YFFR,321
Base Product Number: TPS63805
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 15-UFBGA, DSBGA
IC REG BUCK BOOST ADJ 2A 15DSBGA
IC REG BUCK BOOST ADJ 2A 15DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 2A 15-UFBGA, DSBGA
BUCK-BOOST CONVERTER IN WCSP
IC REG BUCK-BOOST ADJ 2A 15DSBGA
BUCK-BOOST CONVERTER IN WCSP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249765-TPS63805YFFR | 296-TPS63805YFFRTR-ND | TPS63805YFFR | TPS63805YFFR | TPS63805YFFR | TPS63805YFFR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; Bulk | Other; 15-UFBGA, DSBGA | Other; 15-UFBGA, DSBGA | Other; 15-UFBGA, DSBGA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 1400 to 2100 kHz | 1400 to 2100 kHz | 1400 to 2100 kHz | 1400 to 2100 kHz | 1400 to 2100 kHz | 1400 kHz |