Buck Switching Regulator IC Positive Adjustable (Fixed) 1.8V (1.8V) 1 Output 1A 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.8V (1.8V) 1 Output 1A 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.8V (1.8V) 1 Output 1A 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 1317605-TPS62802YKAT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Current - Output: 1A
Output Type: Adjustable (Fixed)
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Voltage - Output (Max): 3.3V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V (1.8V)
Synchronous Rectifier: Yes
Supplier Device Package: 6-DSBGA (1.05x0.70)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-XFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62802YKAT-ND,
Base Product Number: TPS62802
RoHS Status: ROHS3 Compliant
IC REG BUCK ADJ/1.8V 1A 6DSBGA
IC REG BUCK ADJ/1.8V 1A 6DSBGA
IC REG BUCK ADJ/1.8V 1A 6DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.8V (1.8V) 1 Output 1A 6-XFBGA, DSBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62802YKATTR-ND | 1317605-TPS62802YKAT | TPS62802YKAT | TPS62802YKAT | TPS62802YKAT | TPS62802YKAT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.8 to 3.3 volts | 1.8 volts | 1.8 volts | 1.8 to 3.3 volts |