The TPS65280 is an integrated dual N-channel MOSFET power distribution switch with a monolithic synchronous buck regulator for USB power distribution applications. It operates from a 5.5-V to 18-V input supply and provides a fixed 5-V ±1% output voltage capable of 4-A continuous current. The device integrates two power switches with 80-mΩ on-resistance and current limiting up to 1.2 A (with trim options of 0.8 A, 1.6 A, and 2 A), reverse voltage protection, and latch-off over-current protection. The buck converter supports adjustable switching frequencies from 300 kHz to 1.4 MHz and includes cycle-by-cycle current limiting, over-voltage protection, and thermal shutdown. It is housed in a 24-pin QFN package measuring 4 mm × 4 mm and is rated for operation from -40°C to 85°C.
Dual Power Distribution Switch and Monolithic Synchronous Buck Regulator 24-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65280RGER |
| Product Name | TPS65280 Dual Power Distribution Switch and Monolithic Synchronous Buck Regulator |
| Package Type | Other; VQFN |