HIGH SPEED PWM CONTROLLER 16-CDI
Manufacturer: Texas Instruments
Win Source Part Number: 1275631-UC1823J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | UC1823J | 1275631-UC1823J |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - UC1823J |
| Configuration / Function | Buck | |
| Package Type | DIP; Other; 16-CDIP (0.300", 7.62mm) | |
| VIN | 30 volts |