Texas Instruments TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter TPS6735IDR

Description
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter - TPS6735IDR - Texas Instruments
Dallas, TX, United States
TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter
TPS6735IDR
TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter TPS6735IDR
Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85

Fixed Negative 5-V 200-MA Inverting DC/DC Converter 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
-5V 200mA SOIC Voltage Regulator IC
739-TPS6735IDR
-5V 200mA SOIC Voltage Regulator IC 739-TPS6735IDR
Fixed -5V 200mA Inverting DC/DC Converter SOIC Product overview: TPS6735IDR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 200mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 200mA, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735IDR can be used for catalog matching and distributor lookup.

Fixed -5V 200mA Inverting DC/DC Converter SOIC Product overview: TPS6735IDR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 200mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 200mA, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6735IDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-10982-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-10982-2-ND
Voltage Regulators - DC DC Switching Regulators 296-10982-2-ND
"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-10982-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-10982-6-ND
Voltage Regulators - DC DC Switching Regulators 296-10982-6-ND
"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-10982-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-10982-1-ND
Voltage Regulators - DC DC Switching Regulators 296-10982-1-ND
"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"

"Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6735IDR - 034547-TPS6735IDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6735IDR
034547-TPS6735IDR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6735IDR 034547-TPS6735IDR
Manufacturer: Texas Instruments Win Source Part Number: 034547-TPS6735IDR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 160kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down Maximum Input Voltage: 6.2V Nominal Output Voltage (Min/Fixed): -5V Minimum Input Voltage: 4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 034547-TPS6735IDR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 6.2V
Nominal Output Voltage (Min/Fixed): -5V
Minimum Input Voltage: 4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS6735IDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS6735IDR
Voltage Regulators - DC DC Switching Regulators TPS6735IDR
Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Negative Fixed -5V 1 Output 200mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS6735IDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS6735IDR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS6735IDR
IC REG BUCK -5V 200MA 8SOIC

IC REG BUCK -5V 200MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS6735IDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS6735IDR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS6735IDR
IC REG BUCK -5V 200MA 8SOIC

IC REG BUCK -5V 200MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS6735IDR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS6735IDR
Voltage Regulators - DC DC Switching Regulators TPS6735IDR
IC REG BUCK -5V 200MA 8SOIC

IC REG BUCK -5V 200MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS6735IDR 739-TPS6735IDR 296-10982-2-ND 034547-TPS6735IDR TPS6735IDR TPS6735IDR TPS6735IDR TPS6735IDR
Product Name TPS6735 Fixed Negative 5-V 200-MA Inverting DC/DC Converter -5V 200mA SOIC Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6735IDR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck Buck Buck; Boost
Package Type Other; PDIP,SOIC Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Enable Multiple Outputs; Synchronous Rectification
Output Voltage -5 volts -5 volts -5 volts 5 volts -5 to ? volts -5 volts -5 volts
VIN 4 to 6.2 volts 4 to 6.2 volts 6.2 volts 4 to 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data