Manufacturer: Texas Instruments
Win Source Part Number: 852708-TPS62827DMQT
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62827
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS62827DMQTCT, 296-TPS62827DMQTTR, 296-TPS62827DMQTDKR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 6-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 6-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 6-VFDFN
Switching Voltage Regulators 2.4V-5.5V input, 4A step-down converter with 1% Accuracy in 1.5mm x 1.5mm QFN 6-VSON-HR -40 to 125
IC REG BUCK ADJ 4A 6VSON
POWER MANAGEMENT
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 4A 6-VFDFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852708-TPS62827DMQT | 296-TPS62827DMQTTR-ND | TPS62827DMQT | TPS62827DMQT | TPS62827DMQT | TPS62827DMQT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62827DMQT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 6-VFDFN | Other; 6-VFDFN | |||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 4 volts | 0.6000 volts | 0.6000 to 4 volts |