Texas Instruments TPS62740 360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select TPS62740DSST

Description
360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select 12-WSON -40 to 85
Request a Quote Datasheet
Description
360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select 12-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62740 360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select - TPS62740DSST - Texas Instruments
Dallas, TX, United States
TPS62740 360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select
TPS62740DSST
TPS62740 360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select TPS62740DSST
360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select 12-WSON -40 to 85

360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select 12-WSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62740DSST - 1272938-TPS62740DSST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62740DSST
1272938-TPS62740DSST
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62740DSST 1272938-TPS62740DSST
Manufacturer: Texas Instruments Win Source Part Number: 1272938-TPS62740DSST Packaging: Reel Mounting Style: SMD Applications: Converter, Bluetooth (BLT) Voltage - Output: 1.8V ~ 3.3V Categories: Integrated Circuits Supplier Device Package: 12-WSON (3x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 12-WFDFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Parts Input Voltage (V): 2.2V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1272938-TPS62740DSST
Packaging: Reel
Mounting Style: SMD
Applications: Converter, Bluetooth (BLT)
Voltage - Output: 1.8V ~ 3.3V
Categories: Integrated Circuits
Supplier Device Package: 12-WSON (3x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-WFDFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Parts Input Voltage (V): 2.2V ~ 5.5V

Buy Now Datasheet
Switching Regulators - 8257018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8257018P
Switching Regulators 8257018P
Texas Instruments TPS62740DSST

Texas Instruments TPS62740DSST

Supplier's Site
Switching Regulators - 8257018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8257018
Switching Regulators 8257018
Texas Instruments TPS62740DSST

Texas Instruments TPS62740DSST

Supplier's Site
Switching Regulators - 1219753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1219753
Switching Regulators 1219753
Texas Instruments TPS62740DSST

Texas Instruments TPS62740DSST

Supplier's Site
Special Purpose Regulators - TPS62740DSST - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS62740DSST
Special Purpose Regulators TPS62740DSST
IC REG CONV BLUETTH 1OUT 12WSON

IC REG CONV BLUETTH 1OUT 12WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS62740DSST - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS62740DSST
PMIC - Voltage Regulators - Special Purpose TPS62740DSST
IC REG CONV BLUETTH 1OUT 12WSON

IC REG CONV BLUETTH 1OUT 12WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS62740DSST 1272938-TPS62740DSST 8257018P 8257018 TPS62740DSST TPS62740DSST
Product Name TPS62740 360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62740DSST Switching Regulators Switching Regulators Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck Buck; Boost
Output Voltage Type Fixed Adjustable / Variable
Package Type Other; WSON Other; 12-WFDFN Exposed Pad Other; Wson Other; 12-WFDFN Exposed Pad Other; 12-WFDFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification
Output Voltage 1.8 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Management - BQ2014SN-D120 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details