Texas Instruments TPS62733 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications TPS62733DRYR

Description
Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85
Request a Quote Datasheet
Description
Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS62733 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications - TPS62733DRYR - Texas Instruments
Dallas, TX, United States
TPS62733 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications
TPS62733DRYR
TPS62733 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications TPS62733DRYR
Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85

Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62733DRYR - 937298-TPS62733DRYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62733DRYR
937298-TPS62733DRYR
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62733DRYR 937298-TPS62733DRYR
Manufacturer: Texas Instruments Win Source Part Number: 937298-TPS62733DRYR Operating Temperature Range: -40°C ~ 85°C Features: series Converter, Bluetooth (BLT) Voltage Regulator IC 1 Output 6-SON (1.45x1) Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: TPS62733 Categories: Integrated Circuits (ICs) Case / Package: 6-SON (1.45x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40850-1-ND, 296-40850-6, 296-40850-1, 296-40850-2, TPS62733DRYR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937298-TPS62733DRYR
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, Bluetooth (BLT) Voltage Regulator IC 1 Output 6-SON (1.45x1)
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62733
Categories: Integrated Circuits (ICs)
Case / Package: 6-SON (1.45x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40850-1-ND, 296-40850-6, 296-40850-1, 296-40850-2, TPS62733DRYR-ND

Buy Now Datasheet
Special Purpose Regulators - TPS62733DRYR - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS62733DRYR
Special Purpose Regulators TPS62733DRYR
IC REG CONV BLUETOOTH 1OUT 6SON

IC REG CONV BLUETOOTH 1OUT 6SON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - TPS62733DRYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
TPS62733DRYR
PMIC - Voltage Regulators - Special Purpose TPS62733DRYR
IC REG CONV BLUETOOTH 1OUT 6SON

IC REG CONV BLUETOOTH 1OUT 6SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS62733DRYR 937298-TPS62733DRYR TPS62733DRYR TPS62733DRYR
Product Name TPS62733 Step Down Converter with Bypass Mode for Ultra Low Power Wireless Applications PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62733DRYR Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SON Other; 6-SON (1.45x1) Other; 6-UFDFN Other; 6-UFDFN
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Synchronous Rectification
Output Voltage 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24075TRGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
0V 25V TSSOP Power Management IC - 713-BQ20Z65DBTR-R1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 0.0 to 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers