Texas Instruments TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN TPS63001DRCT

Description
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet
Description
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN - TPS63001DRCT - Texas Instruments
Dallas, TX, United States
TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN
TPS63001DRCT
TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN TPS63001DRCT
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85

96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCT - 140846-TPS63001DRCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCT
140846-TPS63001DRCT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCT 140846-TPS63001DRCT
Manufacturer: Texas Instruments Win Source Part Number: 140846-TPS63001DRCT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck-Boost Frequency - Switching: 1.25MHz to 1.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.6A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.8V Alternative Parts (Cross-Reference): ADP2503ACPZ-2.8-R7; TPS63001DRCRG4; TPS63001DRCR; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 140846-TPS63001DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 1.25MHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): ADP2503ACPZ-2.8-R7; TPS63001DRCRG4; TPS63001DRCR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - 6617067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6617067
Voltage Regulators 6617067
Conv DC-DC Single-OUT Non-Inv/Step

Conv DC-DC Single-OUT Non-Inv/Step

Supplier's Site
Voltage Regulators - 9223552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
9223552
Voltage Regulators 9223552
Conv DC-DC Single-OUT Non-Inv/Step

Conv DC-DC Single-OUT Non-Inv/Step

Supplier's Site
Voltage Regulators - 6617067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6617067P
Voltage Regulators 6617067P
Conv DC-DC Single-OUT Non-Inv/Step

Conv DC-DC Single-OUT Non-Inv/Step

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-32517-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32517-6-ND
Voltage Regulators - DC DC Switching Regulators 296-32517-6-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32517-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32517-2-ND
Voltage Regulators - DC DC Switching Regulators 296-32517-2-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-32517-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-32517-1-ND
Voltage Regulators - DC DC Switching Regulators 296-32517-1-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS63001DRCT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS63001DRCT
Voltage Regulators - DC DC Switching Regulators TPS63001DRCT
IC REG BCK BST 3.3V 1.6A 10VSON

IC REG BCK BST 3.3V 1.6A 10VSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS63001DRCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS63001DRCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS63001DRCT
IC REG BUCK-BST 3.3V 1.6A 10VSON

IC REG BUCK-BST 3.3V 1.6A 10VSON

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS63001DRCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS63001DRCT
PMIC - Voltage Regulators - DC DC Switching Regulators TPS63001DRCT
IC REG BCK BST 3.3V 1.6A 10VSON

IC REG BCK BST 3.3V 1.6A 10VSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS63001DRCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS63001DRCT
Voltage Regulators - DC DC Switching Regulators TPS63001DRCT
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS63001DRCT 140846-TPS63001DRCT 6617067 9223552 296-32517-6-ND TPS63001DRCT TPS63001DRCT TPS63001DRCT TPS63001DRCT
Product Name TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCT Voltage Regulators Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost Buck-Boost Buck; Boost
Package Type Other; VSON Other; 10-VSON (3x3) Other; Son Other; SON Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Enable,Dynamic Voltage Scaling,Frequency Synchronization,Light Load Efficiency,Load Disconnect Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
VIN 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data