Manufacturer: Texas Instruments
Win Source Part Number: 798256-TPS8268105SIP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 9-SMD Module
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 5.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1.6A
Family Name: TPS8268105
Output Voltage: 1.05V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 9-USIP
Input Voltage MIN: 2.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): TPS8268105SIPR ;
Introduction Date: October 22, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 798256-TPS8268105SIPT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS8268105SIPT |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 9-SMD Module |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 1.05 volts |