The TPS65258RHAT is a power management integrated circuit featuring three synchronous step-down buck converters. It operates with an input voltage range of 4.5V to 16V and provides adjustable output voltages down to 0.8V with a maximum output current of 3A for Buck1 and 2A for Buck2 and Buck3. The device supports a switching frequency adjustable from 300 kHz to 2.2 MHz, set by an external resistor, and includes features such as automatic low power pulse skipping mode for improved efficiency during light loads, and forced PWM mode for consistent performance. The TPS65258RHAT incorporates built-in protection mechanisms, including overvoltage protection, thermal shutdown, and current limiting, ensuring reliable operation under various conditions. It also includes external enable pins for sequencing, soft-start capabilities, and a power good supervisor to monitor output voltages. The device is housed in a compact 40-pin QFN package, suitable for surface mount applications, and operates within a junction temperature range of -40°C to 125°C. This product is suitable for applications requiring efficient power management with multiple output voltages.
Switching Regulator, Current-mode, 3A, 2200kHz Switching Freq-Max, PQCC40
Manufacturer: Texas Instruments
Win Source Part Number: 798119-TPS65258RHAT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 40-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.2MHz
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Family Name: TPS65258
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Output Voltage MAX: 16V
Input Voltage MIN: 4.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): TPS65258RHAR;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 40VQFN
Switching Voltage Regulators 3 DC-DC CONVERTERS
IC REG BCK ADJ 3A/2A TRPL 40VQFN
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65258RHAT | 798119-TPS65258RHAT | 296-TPS65258RHATTR-ND | TPS65258RHAT | TPS65258RHAT | TPS65258RHAT | TPS65258RHAT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65258RHAT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Package Type | Other; VQFN40 | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| Life Cycle Stage | Active | Active | Active | ||||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification |