The TPS63001 is a high-efficiency buck-boost converter designed for battery-powered applications, offering a fixed 3.3 V output voltage and supporting input voltages from 1.8 V to 5.5 V. It delivers up to 1200 mA in buck mode and up to 800 mA in boost mode, with efficiency up to 96%. The device operates with a quiescent current below 50 μA and includes power-save mode for improved efficiency at light loads. It features automatic transition between buck and boost modes, load disconnect during shutdown, and overtemperature protection. The converter is packaged in a 10-pin VSON (QFN) measuring 3 mm × 3 mm and operates over a temperature range of -40°C to 125°C.
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112461-TPS63001DRCT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 1.25MHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63001DRCTG4 | 1112461-TPS63001DRCTG4 |
| Product Name | TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCTG4 |
| Configuration / Function | Buck-Boost | Buck-Boost |
| Package Type | Other; VSON | Other; 10-VSON (3x3) |
| Special Features | Enable,Dynamic Voltage Scaling,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 3.3 volts | 3.3 volts |
| VIN | 1.8 to 5.5 volts | 5.5 volts |