Manufacturer: Texas Instruments
Win Source Part Number: 1113585-TPS8268150SI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 5.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-USIP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1113585-TPS8268150SIPT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS8268150SIPT |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 9-USIP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |