Texas Instruments TPS630250 4A switch Single-Inductor Buck-Boost Converter in WCSP TPS630250YFFR

Description
4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS630250 4A switch Single-Inductor Buck-Boost Converter in WCSP - TPS630250YFFR - Texas Instruments
Dallas, TX, United States
TPS630250 4A switch Single-Inductor Buck-Boost Converter in WCSP
TPS630250YFFR
TPS630250 4A switch Single-Inductor Buck-Boost Converter in WCSP TPS630250YFFR
4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85

4A switch Single-Inductor Buck-Boost Converter in WCSP 20-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630250YFFR - 742793-TPS630250YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630250YFFR
742793-TPS630250YFFR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630250YFFR 742793-TPS630250YFFR
Manufacturer: Texas Instruments Win Source Part Number: 742793-TPS630250YFFR Family Name: TPS630250 Manufacturer Homepage: www.ti.com Reference case: DSBGA-20 Reference Date Code: 14+ Alternative Parts (Cross-Reference): MAX77801ETP+T; MAX77801ETP+; MAX77801EWP+T; MAX77801EWP+; Introduction Date: May 20, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 742793-TPS630250YFFR
Family Name: TPS630250
Manufacturer Homepage: www.ti.com
Reference case: DSBGA-20
Reference Date Code: 14+
Alternative Parts (Cross-Reference): MAX77801ETP+T; MAX77801ETP+; MAX77801EWP+T; MAX77801EWP+;
Introduction Date: May 20, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-TPS630250YFFRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS630250YFFRTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS630250YFFRTR-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS630250YFFRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS630250YFFRCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS630250YFFRCT-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS630250YFFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS630250YFFRDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS630250YFFRDKR-ND
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS630250YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS630250YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS630250YFFR
IC REG BCK-BST ADJ 2A/4A 20DSBGA

IC REG BCK-BST ADJ 2A/4A 20DSBGA

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS630250YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS630250YFFR
Voltage Regulators - DC DC Switching Regulators TPS630250YFFR
Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA

Buck-Boost Switching Regulator IC Positive Adjustable 2.3V 1 Output 2A, 4A 20-UFBGA, DSBGA

Buy Now
Voltage Regulators - DC DC Switching Regulators - TPS630250YFFR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS630250YFFR
Voltage Regulators - DC DC Switching Regulators TPS630250YFFR
IC REG BCK BST ADJ 2A/4A 20DSBGA

IC REG BCK BST ADJ 2A/4A 20DSBGA

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS630250YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS630250YFFR
PMIC - Voltage Regulators - DC DC Switching Regulators TPS630250YFFR
IC REG BCK BST ADJ 2A/4A 20DSBGA

IC REG BCK BST ADJ 2A/4A 20DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS630250YFFR 742793-TPS630250YFFR 296-TPS630250YFFRTR-ND TPS630250YFFR TPS630250YFFR TPS630250YFFR TPS630250YFFR
Product Name TPS630250 4A switch Single-Inductor Buck-Boost Converter in WCSP PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS630250YFFR Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck; Boost Buck-Boost Buck; Boost
Package Type Other; DSBGA Other; 20-UFBGA, DSBGA Other; 20-UFBGA, DSBGA Other; 20-UFBGA, DSBGA
Special Features Enable,Light Load Efficiency,Load Disconnect Synchronous Rectification
Output Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 volts 2.3 to 3.6 volts 2.3 volts
VIN 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data