The TPS63036 is a high-efficiency buck-boost converter that provides a regulated output from an input ranging from 1.8 V to 5.5 V, with an adjustable output from 1.2 V to 5.5 V. It operates at a fixed 2.4 MHz switching frequency and enters power save mode at light loads to maintain efficiency, consuming 25 µA quiescent current. The maximum switch current is limited to 1000 mA. The device is packaged in an 8-pin WCSP measuring 1.814 mm × 1.076 mm. It includes overtemperature and overvoltage protection, load disconnect during shutdown, and supports external clock synchronization. The TJ range is -40 °C to 125 °C. The TPS63036YFGR variant uses a 3000-unit tape-and-reel package with SnAgCu finish and Level-1 MSL rating.
High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 8-DSBGA -40 to 85
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A (Switch) 8-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A (Switch) 8-UFBGA, DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A (Switch) 8-UFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 034429-TPS63036YFGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Family Name: TPS63036
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WCSP (1.85x1.08)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): ISL9120IIAZ-T; ISL9120IINZ-T; ISL9120IIAZ-T7A; MAX38888ATD+T ;
Introduction Date: August 23, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
IC REG BUCK-BOOST ADJ 1A 8DSBGA
IC REG BCK BST ADJ 1A 8DSBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 1A (Switch) 8-UFBGA, DSBGA
IC REG BCK BST ADJ 1A 8DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63036YFGR | 296-34935-6-ND | 034429-TPS63036YFGR | TPS63036YFGR | TPS63036YFGR | TPS63036YFGR | TPS63036YFGR |
| Product Name | TPS63036 High Efficient Single Inductor Buck-Boost Converter with 1-A Switches | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63036YFGR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost; Buck-Boost | Buck; Boost | |||
| Package Type | Other; DSBGA | Other; 8-UFBGA, DSBGA | Other; 8-WCSP (1.85x1.08) | Other; 8-UFBGA, DSBGA | Other; 8-UFBGA, DSBGA | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | 1.2 to 5.5 volts | 1.2 volts | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |