IC REG BCK BST ADJ 270MA 8DIP
Buck-Boost Switching Regulator IC Negative Adjustable -1.22V 1 Output 270mA 8-DIP (0.300", 7.62mm)
IC REG BUCK-BOOST ADJ 270MA 8DIP
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS6755IPG4 | TPS6755IPG4 | TPS6755IPG4 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.2700 amps | 0.2700 amps | 0.2700 amps |
| fsw | 160 kHz | 160 kHz | 160 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm) |