Texas Instruments TPS6755 Adjustable Inverting DC/DC Converter TPS6755IP

Description
Adjustable Inverting DC/DC Converter 8-PDIP
Request a Quote Datasheet
Description
Adjustable Inverting DC/DC Converter 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS6755 Adjustable Inverting DC/DC Converter - TPS6755IP - Texas Instruments
Dallas, TX, United States
TPS6755 Adjustable Inverting DC/DC Converter
TPS6755IP
TPS6755 Adjustable Inverting DC/DC Converter TPS6755IP
Adjustable Inverting DC/DC Converter 8-PDIP

Adjustable Inverting DC/DC Converter 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6755IP - 1273091-TPS6755IP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6755IP
1273091-TPS6755IP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6755IP 1273091-TPS6755IP
Win Source Part Number: 1273091-TPS6755IP Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Polarity: Negative Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 160kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 270mA Family Name: TPS6755 Output Voltage: -1.22V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Output Voltage MAX: -9.3V Input Voltage MIN: 2.7V Voltage Input MAX: 9V Alternative Parts (Cross-Reference): max755cpa+; MAX755CPA; ST755CN; Introduction Date: January 01, 2002 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 50

Win Source Part Number: 1273091-TPS6755IP
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Polarity: Negative
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 160kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 270mA
Family Name: TPS6755
Output Voltage: -1.22V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Voltage MAX: -9.3V
Input Voltage MIN: 2.7V
Voltage Input MAX: 9V
Alternative Parts (Cross-Reference): max755cpa+; MAX755CPA; ST755CN;
Introduction Date: January 01, 2002
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-10985-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-10985-5-ND
Voltage Regulators - DC DC Switching Regulators 296-10985-5-ND
"Buck-Boost Switching Regulator IC Negative Adjustable -1.22V 1 Output 270mA 8-DIP (0.300"", 7.62mm)"

"Buck-Boost Switching Regulator IC Negative Adjustable -1.22V 1 Output 270mA 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
739-TPS6755IP
Voltage Regulator IC 739-TPS6755IP
Adjustable Inverting DC/DC Converter 8-PDIP Product overview: TPS6755IP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6755IP can be used for catalog matching and distributor lookup.

Adjustable Inverting DC/DC Converter 8-PDIP Product overview: TPS6755IP from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS6755IP can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG BUCK BOOST INV ADJ 8DIP - 815-TPS6755IP - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK BOOST INV ADJ 8DIP
815-TPS6755IP
IC REG BUCK BOOST INV ADJ 8DIP 815-TPS6755IP
IC REG BUCK BOOST INV ADJ 8DIP

IC REG BUCK BOOST INV ADJ 8DIP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS6755IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS6755IP
Voltage Regulators - DC DC Switching Regulators TPS6755IP
Buck-Boost Switching Regulator IC Negative Adjustable -1.22V 1 Output 270mA 8-DIP (0.300", 7.62mm)

Buck-Boost Switching Regulator IC Negative Adjustable -1.22V 1 Output 270mA 8-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS6755IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS6755IP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS6755IP
IC REG BUCK-BOOST ADJ 270MA 8DIP

IC REG BUCK-BOOST ADJ 270MA 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS6755IP 1273091-TPS6755IP 296-10985-5-ND 739-TPS6755IP 815-TPS6755IP TPS6755IP TPS6755IP
Product Name TPS6755 Adjustable Inverting DC/DC Converter PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS6755IP Voltage Regulators - DC DC Switching Regulators Voltage Regulator IC IC REG BUCK BOOST INV ADJ 8DIP Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost; Buck-Boost Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; "8-DIP (0.300"", 7.62mm)" Other; PDIP DIP; Other; 8-DIP (0.300, 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 volts -9.3 to -1.22 volts -5 volts -5.25 volts -1.22 to -9.3 volts -1.22 volts
Unlock Full Specs
to access all available technical data