The TPS64202 is a nonsynchronous step-down controller designed for applications requiring high efficiency from inputs ranging from 1.8 V to 6.5 V, including single-cell Li-Ion or multi-cell NiCd, NiMH, or alkaline battery sources. It provides an adjustable output voltage from 1.2 V to the input voltage and uses an external P-channel MOSFET for design flexibility. The device features a minimum off time of 300 ns, a typical quiescent current of 20 µA, and an operating temperature range of −40°C to 85°C. It is packaged in a 6-pin SOT-23 (DBV) and includes internal softstart and overcurrent protection. The part meets RoHS standards and has a lead finish of NIPDAU with a Level-1 MSL rating.
Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 6-SOT-23 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1112478-TPS64202DBVR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Step-Down
Supply Voltage - Operating: 1.8 V to 6.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS64202DBVRG4 | 1112478-TPS64202DBVRG4 |
| Product Name | TPS64202 Adjustable, up to 3A, 95% Efficient Step-Down Controller, 20uA, SOT-23 | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS64202DBVRG4 |
| Configuration / Function | Buck | Buck |
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification; Enable |
| Output Voltage | 1.2 to 6.5 volts | |
| IOUT | 3 amps |