Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 750mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 750mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 750mA 6-XFBGA, DSBGA
IC REG BUCK ADJ 750MA 6DSBGA
ULTRA LOW IQ BUCK CONVERTER
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 750mA 6-XFBGA, DSBGA
ULTRA LOW IQ BUCK CONVERTER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62841YBGRDKR-ND | TPS62841YBGR | TPS62841YBGR | TPS62841YBGR | TPS62841YBGR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 1.55 volts | 0.8000 volts | 0.8000 to 1.55 volts | 0.8000 volts |