The TPS62736 is an ultra-low power buck converter optimized for 50 mA output current, designed for energy harvesting and ultra-low power applications. It features a 14-pin VQFN package measuring 3.50 mm × 3.50 mm, an input operating range of 2 V to 5.5 V, and a resistor-programmabl
High Efficiency Nanopower Buck Converter with 50mA Load Capability | Step-Down 14-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272937-TPS62736RGYR
Packaging: Reel
Mounting Style: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.3V
Switching Frequency: 2MHz
Voltage - Input (Minimum): 2V
Voltage - Input (Maximum): 5.5V
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 50mA 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 50mA 14-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 50mA 14-VFQFN Exposed Pad
IC REG BUCK PROG 50MA 14VQFN
IC REG BUCK PROG 50MA 14VQFN
IC REG BUCK PROG 50MA 14VQFN
Buck Switching Regulator IC Positive Programmable 1.3V 1 Output 50mA 14-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS62736RGYR | 1272937-TPS62736RGYR | 296-43622-2-ND | TPS62736RGYR | TPS62736RGYR | TPS62736RGYR | TPS62736RGYR |
| Product Name | TPS62736 High Efficiency Nanopower Buck Converter with 50mA Load Capability | Step-Down | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62736RGYR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Output Voltage | 1.3 to ? volts | 5 volts | 1.3 to 5 volts | 1.3 volts | 1.3 volts | 1.3 to 5 volts | |
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |
| VIN | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | 2 to 5.5 volts |