The TPS63001 is a high-efficiency single inductor buck-boost converter designed for battery-powered applications, providing a fixed 3.3 V output voltage with input voltage ranging from 1.8 V to 5.5 V. It delivers up to 1200 mA output current in buck mode and up to 800 mA in boost mode, with up to 96% efficiency. The device operates with a quiescent current less than 50 μA and includes power-save mode for improved low-load efficiency. It features automatic mode transition, load disconnect during shutdown, and overtemperature protection. The part is packaged in a 3 mm × 3 mm, 10-pin VSON (QFN) package with an exposed thermal pad connected to PGND. It is rated for an operating temperature range of -40°C to 125°C.
96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN 10-VSON -40 to 85
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 034417-TPS63001DRCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 1.25MHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.6A (Switch)
Family Name: TPS63001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): AS1331-BTDT-33; ADP2503ACPZ-3.5-R7; ADP2503ACPZ-3.3-R7;
Introduction Date: July 05, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG BUCK-BST 3.3V 1.6A 10VSON
IC REG BCK BST 3.3V 1.6A 10VSON
IC REG BCK BST 3.3V 1.6A 10VSON
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.6A (Switch) 10-VFDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63001DRCR | 296-19643-1-ND | 034417-TPS63001DRCR | TPS63001DRCR | TPS63001DRCR | TPS63001DRCR | TPS63001DRCR |
| Product Name | TPS63001 96% Buck-Boost Converter with 1.7A Current Switches, 3.3V fixed Output voltage in 3x3 QFN | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63001DRCR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Enable,Dynamic Voltage Scaling,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 5.5 volts | 1.8 to 5.5 volts |