Automotive 3.6V to 36V, 3.2A Buck Converter with Auto-Sourced 280mA LDO Regulator 14-HTSSOP -40 to 125 Product overview: TPS65320BQPWPRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, Buck, 3.6V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Buck, 3.6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS65320BQPWPRQ1
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 100kHz ~ 2.5MHz 14-HTSSOP
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 100kHz ~ 2.5MHz 14-HTSSOP
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 100kHz ~ 2.5MHz 14-HTSSOP
Switching Voltage Regulators 40VStep-DownConvertr
IC REG DL BUCK/LINEAR 14HTSSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) (1), Linear (LDO) (1) 100kHz ~ 2.5MHz 14-HTSSOP
IC REG DL BUCK/LINEAR 14HTSSOP
IC REG DL BUCK/LINEAR 14HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS65320BQPWPRQ1 | 296-TPS65320BQPWPRQ1CT-ND | TPS65320BQPWPRQ1 | TPS65320BQPWPRQ1 | TPS65320BQPWPRQ1 | TPS65320BQPWPRQ1 | TPS65320BQPWPRQ1 |
| Product Name | Automotive Buck 3.6V 36V LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard; Low Dropout | ||||||
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | |||
| Output Voltage | 1.1 to 20 volts | ||||||
| IOUT | 3.2 amps |