Split-Rail DC/DC Converter, Dual Output, 2.7-5.5V In, -15V Out Product overview: TPS65131TRGERQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, -15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5.5V, -15V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TPS65131TRGERQ1 can be used for catalog matching and distributor lookup.
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 1.7A (Switch) 24-VFQFN Exposed Pad
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 1.7A (Switch) 24-VFQFN Exposed Pad
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 1.7A (Switch) 24-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1112535-TPS65131TRGE
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost, Buck-Boost
Frequency - Switching: 1.38MHz
Number of Outputs: 2
Synchronous Rectifier: No
Output Current: 1.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Up, Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.2V, -2V
Maximum Output Voltage: 15V, -15V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG BUCK BST ADJ DL 24VQFN
IC REG BUCK BST ADJ DL 24VQFN
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 3.2V, -2V 2 Output 1.7A (Switch) 24-VFQFN Exposed Pad
IC REG BUCK BST ADJ DL 24VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TPS65131TRGERQ1 | 296-40865-2-ND | 1112535-TPS65131TRGERQ1 | TPS65131TRGERQ1 | TPS65131TRGERQ1 | TPS65131TRGERQ1 | TPS65131TRGERQ1 |
| Product Name | Dual 5.5V -15V Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65131TRGERQ1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Output Voltage | 15 volts | -15 to 15 volts | 3.2 to 2 volts | 3.2 volts | 3.2 to 15 volts | 3.2 volts | |
| IOUT | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps | 1.7 amps |
| IQ | 5.00E-4 amps |