IC REG BUCK ADJ 1A 9VQFN
IC REG BUCK ADJ 1A 9VQFN
IC REG BUCK ADJ 1A 9VQFN
AUTOMOTIVE, 3-V TO 18-V, 1-A LOW
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62901QRYTRQ1DKR-ND | TPS62901QRYTRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Configuration / Function | Buck | Buck |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; 9-TFQFN | Other; 9-TFQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.4000 to 5.5 volts | 0.4000 volts |