Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 4A 9-VFQFN
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 4A 9-VFQFN
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 4A 9-VFQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1317651-TPS6281008QW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 4A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.8MHz ~ 4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.1V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS6281008QWRWYR
Base Product Number: TPS6281008
RoHS Status: ROHS3 Compliant
TPS6281008QWRWYRQ1 ORBEA
TPS6281008QWRWYRQ1 ORBEA
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 4A 9-VFQFN
IC REG BUCK 1.1V 4A 9VQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS6281008QWRWYRQ1DKR-ND | 1317651-TPS6281008QWRWYRQ1 | TPS6281008QWRWYRQ1 | TPS6281008QWRWYRQ1 | TPS6281008QWRWYRQ1 | TPS6281008QWRWYRQ1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 9-VFQFN | Other; 9-VFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 to ? volts | 1.1 volts |