The TPS65281RGVT is a precision adjustable current-limited power distribution switch with an integrated synchronous buck converter, designed for applications such as USB ports, digital TVs, set-top boxes, and tablet PCs. It operates from a 4.5V to 18V input voltage and provides up to 3A continuous output current. The device features a 100-mΩ back-to-back N-channel MOSFET switch with programmable current limiting from 75 mA to 2.7 A, cycle-by-cycle current protection, and reverse-voltage protection. The buck converter supports adjustable switching frequencies from 300 kHz to 1.4 MHz, with a built-in 1 ms soft-start time and feedback reference voltage of 0.8 V ±1%. It is packaged in a 16-lead VQFN (RGV) measuring 4 mm × 4 mm and is rated for operation from -40°C to 125°C.
3A, 4.5V to 18V, Precision Adjustable Current Limited Power Distribution Switch 16-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65281RGVT |
| Product Name | TPS65281 3A, 4.5V to 18V, Precision Adjustable Current Limited Power Distribution Switch |
| Configuration / Function | Buck |
| Package Type | Other; VQFN |
| Output Voltage | ? to 17 volts |