2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter 10-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034432-TPS63061DSCR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A (Switch)
Family Name: TPS63061
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): TPS63061DSCT;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
IC REG BUCK-BOOST 5V 2A 10WSON
Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A (Switch) 10-WFDFN Exposed Pad
IC REG BCK BST 5V 2A 10WSON
IC REG BCK BST 5V 2A 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63061DSCR | 034432-TPS63061DSCR | 296-30205-6-ND | TPS63061DSCR | TPS63061DSCR | TPS63061DSCR | TPS63061DSCR |
| Product Name | TPS63061 2.5V to 12V input voltage, 93% Efficient, 2.25A Switch Current Limit, Buck-Boost Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63061DSCR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; WSON | Other; 10-WSON (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | 5 volts | |
| VIN | 2.5 to 12 volts | 12 volts | 2.5 to 12 volts | 2.5 to 12 volts | 12 volts |