Texas Instruments TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs TPS65262-1RHBR

Description
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85
Request a Quote Datasheet
Description
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs - TPS65262-1RHBR - Texas Instruments
Dallas, TX, United States
TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs
TPS65262-1RHBR
TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs TPS65262-1RHBR
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85

18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS65262-1RHBR - 852569-TPS65262-1RHBR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS65262-1RHBR
852569-TPS65262-1RHBR
PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS65262-1RHBR 852569-TPS65262-1RHBR
Manufacturer: Texas Instruments Win Source Part Number: 852569-TPS65262-1RHB R Features: PMIC - Voltage Regulators - Linear Switching 5 Output Package: Reel - TR Family Name: TPS65262 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TPS65262-1RHBR-ND, 296-46251-6, 296-46251-1, 296-46251-2

Manufacturer: Texas Instruments
Win Source Part Number: 852569-TPS65262-1RHBR
Features: PMIC - Voltage Regulators - Linear Switching 5 Output
Package: Reel - TR
Family Name: TPS65262
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS65262-1RHBR-ND, 296-46251-6, 296-46251-1, 296-46251-2

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 296-46251-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-46251-6-ND
Voltage Regulators - Linear + Switching 296-46251-6-ND
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 296-46251-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-46251-2-ND
Voltage Regulators - Linear + Switching 296-46251-2-ND
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 296-46251-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-46251-1-ND
Voltage Regulators - Linear + Switching 296-46251-1-ND
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - TPS65262-1RHBR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
TPS65262-1RHBR
PMIC - Voltage Regulators - Linear + Switching TPS65262-1RHBR
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - TPS65262-1RHBR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
TPS65262-1RHBR
Voltage Regulators - Linear + Switching TPS65262-1RHBR
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - TPS65262-1RHBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
TPS65262-1RHBR
Voltage Regulators - Linear + Switching TPS65262-1RHBR
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - TPS65262-1RHBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
TPS65262-1RHBR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching TPS65262-1RHBR
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65262-1RHBR
Switching Voltage Regulators TPS65262-1RHBR
Switching Voltage Regulators 4.5V to 18V Input 3A/1A/1A Trpl Sync

Switching Voltage Regulators 4.5V to 18V Input 3A/1A/1A Trpl Sync

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65262-1RHBR 852569-TPS65262-1RHBR 296-46251-6-ND TPS65262-1RHBR TPS65262-1RHBR TPS65262-1RHBR TPS65262-1RHBR TPS65262-1RHBR
Product Name TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS65262-1RHBR Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Switching Voltage Regulators
Configuration / Function Buck
Package Type Other; VQFN Other; Reel - TR Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
IOUT 3 amps 3 amps
VIN 1.3 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
fsw 630 kHz 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data