High Efficient Single Inductor Buck-Boost Converter with 1-A Switches 10-SON -40 to 85
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
Switch Volt Regulator, TPS63030DSKR
Switch Volt Regulator, TPS63030DSKR
Switch Volt Regulator, TPS63030DSKR
Manufacturer: Texas Instruments
Win Source Part Number: 034426-TPS63030DSKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 900mA (Switch)
Family Name: TPS63030
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-SON (2.5x2.5)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 1.8V
Alternative Parts (Cross-Reference): LTC3127EMSE#TRPBF; LTC3127EMSE#PBF; STBB1PUR;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC REG BCK BST ADJ 900MA 10SON
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 900mA (Switch) 10-WFDFN Exposed Pad
IC REG BUCK-BST ADJ 900MA 10SON
IC REG BCK BST ADJ 900MA 10SON
| Texas Instruments | DigiKey | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS63030DSKR | 296-39460-2-ND | 2297130 | 034426-TPS63030DSKR | TPS63030DSKR | TPS63030DSKR | TPS63030DSKR | TPS63030DSKR |
| Product Name | TPS63030 High Efficient Single Inductor Buck-Boost Converter with 1-A Switches | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63030DSKR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; SON | Other; 10-WFDFN Exposed Pad | Other; 10-SON (2.5x2.5) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency,Load Disconnect | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.2 to 5.5 volts | 1.2 to 5.5 volts | 0.3273 volts | 1.2 volts | 1.2 to 5.5 volts | 1.2 volts | 1.2 volts | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |