Manufacturer: Texas Instruments
Win Source Part Number: 1317654-TPS628682ARQ
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 4A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Voltage - Output (Max): 3.35V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (1.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-TPS628682ARQYRDK
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 9-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 9-VFQFN
IC REG BUCK ADJ 4A 9VQFN
5.5-V 4-A SYNCHRONOUS STEP-DOWN
5.5-V 4-A SYNCHRONOUS STEP-DOWN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 9-VFQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317654-TPS628682ARQYR | 296-TPS628682ARQYRTR-ND | TPS628682ARQYR | TPS628682ARQYR | TPS628682ARQYR | TPS628682ARQYR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 9-VFQFN | Other; 9-PowerVFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz | 2400 kHz |