The TPS65261 is a triple synchronous step-down converter with 3-A, 2-A, and 2-A output currents, operating from a 4.5-V to 18-V input supply. It features adjustable switching frequencies from 250 kHz to 2 MHz, automatic power sequencing, pulse skipping mode at light load, and integrated power-good and reset indicators. The device is housed in a 32-pin VQFN (RHB) package with an exposed thermal pad for improved thermal performance. It operates over a junction temperature range of -40°C to 85°C.
4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous Buck Converter 32-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 137322-TPS65261RHBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 250kHz to 2MHz
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Current: 3A, 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 18V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 32VQFN
IC REG BCK ADJ 3A/2A TRPL 32VQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 3 Output 3A, 2A 32-VFQFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65261RHBT | 137322-TPS65261RHBT | 296-37278-1-ND | TPS65261RHBT | TPS65261RHBT | TPS65261RHBT |
| Product Name | TPS65261 4.5V to 18V Input Voltage, 3A/2A/2A Output Current Triple Synchronous Buck Converter | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65261RHBT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Light Load Efficiency,Power Good,Synchronous Rectification | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to ? volts | 0.6000 volts | 0.6000 to 18 volts | 0.6000 volts | 0.6000 to 18 volts |