Texas Instruments TPS65270 2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current TPS65270RGET

Description
2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-VQFN -40 to 85
Request a Quote Datasheet
Description
2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS65270 2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current - TPS65270RGET - Texas Instruments
Dallas, TX, United States
TPS65270 2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current
TPS65270RGET
TPS65270 2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current TPS65270RGET
2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-VQFN -40 to 85

2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current 24-VQFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS65270RGETDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS65270RGETDKR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS65270RGETDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS65270RGETTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS65270RGETTR-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS65270RGETTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-TPS65270RGETCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-TPS65270RGETCT-ND
Voltage Regulators - DC DC Switching Regulators 296-TPS65270RGETCT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65270RGET - 1112589-TPS65270RGET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65270RGET
1112589-TPS65270RGET
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65270RGET 1112589-TPS65270RGET
Manufacturer: Texas Instruments Win Source Part Number: 1112589-TPS65270RGET Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 300kHz to 1.4MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 2A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-VQFN (4x4) Purpose: Step-Down Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 15V Minimum Input Voltage: 4.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1112589-TPS65270RGET
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.4MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 2A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS65270RGET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS65270RGET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS65270RGET
IC REG BUCK ADJ 2A/3A DL 24VQFN

IC REG BUCK ADJ 2A/3A DL 24VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TPS65270RGET - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS65270RGET
Voltage Regulators - DC DC Switching Regulators TPS65270RGET
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 2A, 3A 24-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS65270RGET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS65270RGET
PMIC - Voltage Regulators - DC DC Switching Regulators TPS65270RGET
IC REG BUCK ADJ 2A/3A DL 24VQFN

IC REG BUCK ADJ 2A/3A DL 24VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65270RGET 296-TPS65270RGETDKR-ND 1112589-TPS65270RGET TPS65270RGET TPS65270RGET TPS65270RGET
Product Name TPS65270 2 Buck Converter with 4.5V to 16V Input Voltage, 2A/3A Output Current Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS65270RGET Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck
Package Type Other; HTSSOP,VQFN Other; 24-VFQFN Exposed Pad Other; 24-VQFN (4x4) Other; 24-VFQFN Exposed Pad
IOUT 3 amps 2 to 3 amps 2 to 3 amps 2 to 3 amps 2 to 3 amps 2 to 3 amps
VIN 4.5 to 16 volts 4.5 to 18 volts 18 volts 4.5 to 18 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data