Buck Switching Regulator IC Positive Adjustable (Fixed) 1.8V (1.8V) 1 Output 600mA 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.8V (1.8V) 1 Output 600mA 6-XFBGA, DSBGA
POWER MANAGEMENT
Switching Voltage Regulators 1.8V-5.5V input, 600-mA, ultra-low IQ step-down converter 6-DSBGA -40 to 125
IC REG BCK ADJ/1.8V 600MA 6DSBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62808YKATTR-ND | TPS62808YKAT | TPS62808YKAT | TPS62808YKAT | TPS62808YKAT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 1.8 volts |