Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 300mA SOT-583
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 300mA SOT-583
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 300mA SOT-583
IC REG BUCK ADJ 300MA SOT583
3-V TO 17-V, 0.3-A, LOW-IQ, SYNC
Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 300mA SOT-583
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS629203DRLRCT-ND | TPS629203DRLR | TPS629203DRLR | TPS629203DRLR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOT-583 | Other; SOT-583 | Other; SOT-583 | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.4000 to 5.5 volts | 0.4000 volts | 0.4000 volts | 0.4000 to 5.5 volts |