Three DC-DC Converters with Integrated FET with 4.5V to 16V Input 40-VQFN -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
IC REG BCK ADJ 3A/2A TRPL 40VQFN
Switching Voltage Regulators 3 DC-DC Converters
IC REG BCK ADJ 3A/2A TRPL 40VQFN
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS652510RHAT | 296-TPS652510RHATCT-ND | TPS652510RHAT | TPS652510RHAT | TPS652510RHAT | TPS652510RHAT |
| Product Name | TPS652510 Three DC-DC Converters with Integrated FET with 4.5V to 16V Input | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |||
| Output Voltage | 0.8000 to 18 volts | 0.8000 to 16 volts | 0.8000 to 16 volts | 0.8000 volts | ||
| IOUT | 3 amps | 2 to 3 amps | 3 to 2 amps | 3 to 2 amps | 3 to 2 amps | |
| VIN | 4.5 to 16 volts | 4.5 to 16 volts | 4.5 to 16 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |