Texas Instruments TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs TPS65262-1RHBT

Description
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85
Request a Quote
Description
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS65262-1 is a monolithic triple synchronous step-down converter with output currents of 3 A, 1 A, and 1 A, designed for input voltages from 4.5 V to 18 V. It includes two integrated LDO regulators with output currents of 350 mA and 150 mA. The device operates at a fixed 600 kHz switching frequency and features automatic power sequencing, pulse skipping mode for light loads, and power-good indication. It is available in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm and operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TPS65262-1 is a monolithic triple synchronous step-down converter with output currents of 3 A, 1 A, and 1 A, designed for input voltages from 4.5 V to 18 V. It includes two integrated LDO regulators with output currents of 350 mA and 150 mA. The device operates at a fixed 600 kHz switching frequency and features automatic power sequencing, pulse skipping mode for light loads, and power-good indication. It is available in a 32-pin VQFN package measuring 5.00 mm × 5.00 mm and operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs - TPS65262-1RHBT - Texas Instruments
Dallas, TX, United States
TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs
TPS65262-1RHBT
TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs TPS65262-1RHBT
18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85

18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs 32-VQFN -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 296-39635-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-39635-2-ND
Voltage Regulators - Linear + Switching 296-39635-2-ND
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now Datasheet
Voltage Regulators - Linear + Switching - 296-39635-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-39635-1-ND
Voltage Regulators - Linear + Switching 296-39635-1-ND
PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - 1353167-TPS65262-1RHBT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
1353167-TPS65262-1RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching 1353167-TPS65262-1RHBT
Win Source Part Number: 1353167-TPS65262-1RH BT Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-VQFN (5x5) Base Product Number: TPS65262 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 18V Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2) Number of Outputs: 5 Frequency - Switching: 600kHz Voltage/Current - Output 1: Adj to 0.6V, 3A Voltage/Current - Output 2: Adj to 0.6V, 1A Voltage/Current - Output 3: Adj to 0.6V, 1A w/LED Driver: No w/Supervisor: No w/Sequencer: No

Win Source Part Number: 1353167-TPS65262-1RHBT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: TPS65262
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 18V
Topology: Step-Down (Buck) Synchronous (3), Linear (LDO) (2)
Number of Outputs: 5
Frequency - Switching: 600kHz
Voltage/Current - Output 1: Adj to 0.6V, 3A
Voltage/Current - Output 2: Adj to 0.6V, 1A
Voltage/Current - Output 3: Adj to 0.6V, 1A
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - TPS65262-1RHBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
TPS65262-1RHBT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching TPS65262-1RHBT
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site
Voltage Regulators - Linear + Switching - TPS65262-1RHBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
TPS65262-1RHBT
Voltage Regulators - Linear + Switching TPS65262-1RHBT
PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

PMIC - Voltage Regulators - Linear Switching 5 Output Step-Down (Buck) Synchronous (3), Linear (LDO) (2) 600kHz 32-VQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TPS65262-1RHBT
Switching Voltage Regulators TPS65262-1RHBT
Switching Voltage Regulators 4.5V to 18V Input 3A/1A/1A Trpl Sync

Switching Voltage Regulators 4.5V to 18V Input 3A/1A/1A Trpl Sync

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - TPS65262-1RHBT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
TPS65262-1RHBT
PMIC - Voltage Regulators - Linear + Switching TPS65262-1RHBT
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - TPS65262-1RHBT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
TPS65262-1RHBT
Voltage Regulators - Linear + Switching TPS65262-1RHBT
IC REG 5OUT BUCK/LNR SYNC 32VQFN

IC REG 5OUT BUCK/LNR SYNC 32VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number TPS65262-1RHBT 296-39635-2-ND 1353167-TPS65262-1RHBT TPS65262-1RHBT TPS65262-1RHBT TPS65262-1RHBT TPS65262-1RHBT TPS65262-1RHBT
Product Name TPS65262-1 18V Input, 3A/1A/1A Triple Synchronous Step-Down Converter with 350mA/150mA Dual LDOs Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Switching Voltage Regulators PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Configuration / Function Buck
Package Type Other; VQFN Other; 32-VFQFN Exposed Pad Other; Tape & Reel Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad Other; 32-VFQFN Exposed Pad
IOUT 3 amps 3 amps
VIN 1.3 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
fsw 630 kHz 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data