The TPS65276V is a monolithic dual synchronous buck converter with a 4.5-V to 18-V input voltage range, delivering up to 6 A continuous output current on Buck1 and 3.5 A on Buck2. It features I2C-controlled 7-bit VID programming for output voltages from 0.68 V to 1.95 V in 10-mV steps, 180° out-of-phase operation, and adjustable switching frequency from 200 kHz to 1.6 MHz via an external resistor. The device is available in a 32-pin thermally enhanced HTSSOP (DAP) package with an operating temperature range of -40°C to 125°C, and includes pulse skipping mode for light-load efficiency, cycle-by-cycle overcurrent protection, and integrated power-good status and die temperature monitoring.
4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control 32-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65276VDAPT |
| Product Name | TPS65276V 4.5-V to 18-V Input, Dual (6-A and 3.5-A) Synchronous Step-Down Converter with I2C Control |
| Configuration / Function | Buck |
| Package Type | Other; VQFN,HTSSOP |
| Output Voltage | 0.6000 to 15 volts |
| IOUT | 6 amps |