The TPS62698 is an 800-mA, 3-MHz synchronous step-down DC-DC converter designed for battery-powered portable applications, offering a fixed 3.0-V output voltage. It is packaged in a 6-pin NanoFree™ CSP with a total solution size under 12 mm², requiring only three external components. The device operates with a quiescent current of 21 μA in PFM mode and maintains 95% efficiency at full load. It includes integrated power-down sequencing, spread spectrum frequency dithering, and protection features such as current overload and thermal shutdown. Operating from a 2.3-V to 4.8-V input range and supporting ambient temperatures from -40°C to 85°C, it is suitable for mobile phones and similar low-power applications.
800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. 6-DSBGA -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS626985YFDR |
| Product Name | TPS62698 800-mA, 3-MHz High-Efficiency Step-Down Converter. 3.0V fixed Output voltage. |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; DSBGA |
| Special Features | Enable,Light Load Efficiency,Output Discharge |
| Output Voltage | 3 volts |