360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select 12-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 034415-TPS62740DSSR
Packaging: Reel - TR
Applications: Converter, Bluetooth (BLT)
Mounting: SMD (SMT)
Voltage - Input: 2.2 V to 5.5 V
Number of Outputs: 1
Output Voltage: 1.8 V to 3.3 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-WSON (3x2)
Alternative Parts (Cross-Reference): SC202MLTRT; EN5360DC; LV5072M;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Switch Volt Regulator, TPS62740DSSR
Switch Volt Regulator, TPS62740DSSR
Switch Volt Regulator, TPS62740DSSR
IC REG CONV BLUETTH 1OUT 12WSON
IC REG CONV BLUETTH 1OUT 12WSON
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS62740DSSR | 034415-TPS62740DSSR | 2297126 | TPS62740DSSR | TPS62740DSSR |
| Product Name | TPS62740 360-nA Iq Step-Down Converter with integrated load switch and 4-pin Voltage Select | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS62740DSSR | Voltage Regulators | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; WSON | Other; 12-WSON (3x2) | Other; WSON | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad |
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Light Load Efficiency,Output Discharge,Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts |