Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 900884-TPS62801YKAR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
Package: 6-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS62801
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA (1.05x0.70)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TPS62801YKAR-ND, 296-52031-1, 296-52031-2, 296-52031-6
IC REG BUCK ADJ/FIX 1A 6DSBGA
Switching Voltage Regulators 1.8V-5.5V input, tiny, 1A ultra-low Iq step-down converter in 1.05 x 0.70mm chip scale package 6-DSBGA -40 to 125
IC REG BUCK ADJ/FIX 1A 6DSBGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 0.8V (1.2V) 1 Output 1A 6-XFBGA, DSBGA
IC REG BUCK ADJ/0.8V 1A 6DSBGA
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-52031-2-ND | 900884-TPS62801YKAR | TPS62801YKAR | TPS62801YKAR | TPS62801YKAR | TPS62801YKAR | TPS62801YKAR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62801YKAR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||||
| Package Type | Other; 6-XFBGA, DSBGA | Other; 6-DSBGA (1.05x0.70) | Other; 6-XFBGA, DSBGA | Other; 6-XFBGA, DSBGA | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 1.55 volts | 0.8000 volts | 0.8000 to 1.55 volts | 0.8000 volts |