TPS65287 is a power management IC with three synchronous step-down buck converters and an integrated USB switch, designed for applications requiring multiple regulated outputs from a 4.5-V to 18-V input supply. It features 3-A continuous current per converter with peak currents up to 3.5 A for Buck1 and 2.5 A for Buck2 and Buck3, and operates at switching frequencies from 300 kHz to 2.2 MHz. The device includes pulse-skipping mode for high light-load efficiency, current-mode control with external compensation, and individual thermal protection. It is housed in a 40-pin 6-mm × 6-mm VQFN (RHA) package with a junction temperature range of -40°C to 125°C. The USB switch supports up to 2.1 A output current with programmable over-current protection.
Triple Buck Converters with One High Power Switch 40-VQFN -40 to 125
4.5V TO 18V INPUT, 3A/2A/2A SYNC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS65287RHAT | TPS65287RHAT |
| Product Name | TPS65287 Triple Buck Converters with One High Power Switch | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; VQFN | |
| Output Voltage | 0.8000 to 17 volts | 0.8000 volts |
| IOUT | 3.5 amps | 3 to 2 amps |
| VIN | 4.5 to 18 volts |