Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
IC REG BUCK ADJ 2A SOT563
IC REG BUCK ADJ 2A SOT563
IC REG BUCK ADJ 2A SOT563
IC REG BUCK ADJ 2A SOT563
2.5-V TO 5.5-V INPUT, 2-A HIGH-E
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-563, SOT-666
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62A02DRLRTR-ND | TPS62A02DRLR | TPS62A02DRLR | TPS62A02DRLR | |
| Product Name | Integrated Circuits (ICs)- Power Management (PMIC) -Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Tape & Reel (TR) | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |