Manufacturer: Texas Instruments
Win Source Part Number: 1317641-TPS6281109QW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount, Wettable Flank
Current - Output: 1A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.8MHz ~ 4MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.75V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.15V
Synchronous Rectifier: Yes
Supplier Device Package: 9-VQFN-HR (3x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 9-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TPS6281109QWRWYR
Base Product Number: TPS6281109
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Fixed 1.15V 1 Output 1A 9-VFQFN
Buck Switching Regulator IC Positive Fixed 1.15V 1 Output 1A 9-VFQFN
AUTOMOTIVE 2.75-V TO 6-V, 1-A ST
IC REG BUCK 1.15V 1A 9VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317641-TPS6281109QWRWYRQ1 | 296-TPS6281109QWRWYRQ1TR-ND | TPS6281109QWRWYRQ1 | TPS6281109QWRWYRQ1 | TPS6281109QWRWYRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; 9-VFQFN | Other; 9-VFQFN | Other; 9-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| fsw | 1800 to 4000 kHz | 1800 to 4000 kHz | 1800 to 4000 kHz | 1800 to 4000 kHz | 1800 to 4000 kHz |