TPS65279 is a monolithic dual synchronous buck converter with a 4.5-V to 18-V input voltage range, capable of delivering up to 5 A continuous output current per channel, or 10 A when the two channels are paralleled using current sharing. It features pulse-skipping mode for high light-load efficiency, adjustable switching frequency from 200 kHz to 1.6 MHz via an external resistor, 180° out-of-phase operation to reduce input ripple, and dedicated enable and soft-start pins for each converter. The device is available in a 32-pin thermally enhanced HTSSOP package measuring 6.20 mm by 11.00 mm, and operates over a junction temperature range of -40°C to 125°C.
4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter 32-HTSSOP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS65279DAPT |
| Product Name | TPS65279 4.5-V to 18-V Input, Dual 5-A Synchronous Step-Down Converter |
| Configuration / Function | Buck |
| Package Type | Other; HTSSOP,VQFN |
| Output Voltage | 0.6000 to 15 volts |
| IOUT | 5 amps |