SingleInductor Buck-Boost Converter VQFN
SingleInductor Buck-Boost Converter VQFN
SingleInductor Buck-Boost Converter VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 1112472-TPS63051RMWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-VQFN (2.5x2.5)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
Switching Voltage Regulators Tiny Single Ind Buck Boost Convter
IC REG BCK BST 3.3V 500MA 12VQFN
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 12-VFQFN
IC REG BCK-BST 3.3V 500MA 12VQFN
IC REG BCK BST 3.3V 500MA 12VQFN
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1330763 | 1330763P | 1112472-TPS63051RMWT | 296-42539-1-ND | TPS63051RMWT | TPS63051RMWT | TPS63051RMWT | TPS63051RMWT | TPS63051RMWT |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS63051RMWT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Boost | Buck; Boost | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Vqfn | Other; VQFN | Other; 12-VQFN (2.5x2.5) | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-VFQFN | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |