Manufacturer: Texas Instruments
Win Source Part Number: 848541-TPS62823DLCR
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TPS62823
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50425-1, 296-50425-2, TPS62823DLCR-ND, 296-50425-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN
IC REG BUCK ADJ 3A 8VSON-HR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 8-VFDFN
IC REG BUCK ADJ 3A 8VSON
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 848541-TPS62823DLCR | 296-50425-2-ND | TPS62823DLCR | TPS62823DLCR | TPS62823DLCR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS62823DLCR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 8-PowerVFDFN | Other; 8-VFDFN | Other; 8-VFDFN | |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4 volts | 0.6000 volts | 0.6000 to 4 volts | 0.6000 volts |