Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFDFN
Win Source Part Number: 962703-TPS62826ADMQR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.2MHz
Voltage - Output (Max): 4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 6-VFDFN
Supplier Device Package: 6-VSON-HR (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS62826ADMQRCT,
Base Product Number: TPS62826
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A 6-VFDFN
2.4-V TO 5.5-V INPUT, 3-A STEP-D
IC REG BUCK ADJ 3A 6VSON
2.4-V TO 5.5-V INPUT, 3-A STEP-D
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-TPS62826ADMQRTR-ND | 962703-TPS62826ADMQR | TPS62826ADMQR | TPS62826ADMQR | TPS62826ADMQR | TPS62826ADMQR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 6-VFDFN | Other; Tape & Reel | Other; 6-VFDFN | Other; 6-VFDFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 4 volts | 0.6000 to 4 volts | 0.6000 volts | 0.6000 volts |